Grayhill, Inc. Switches - Pushbutton Switches 46-05-08-502-05

Description
Win Source Part Number: 1163995-46-05-08-502 -05 Category: Switches>Pushbutton Switches Series: 46 Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 115 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 16.28mm x 14.35mm Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Button Electrical Life: 250,000 Cycles Color - Actuator/Cap: Blue Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: Grayhill Inc. Other Names: 2266-46-05-08-502-05 Base Product Number: 46-05
Request a Quote Datasheet
Description
Win Source Part Number: 1163995-46-05-08-502 -05 Category: Switches>Pushbutton Switches Series: 46 Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 115 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 16.28mm x 14.35mm Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Button Electrical Life: 250,000 Cycles Color - Actuator/Cap: Blue Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: Grayhill Inc. Other Names: 2266-46-05-08-502-05 Base Product Number: 46-05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1163995-46-05-08-502-05
Switches - Pushbutton Switches 1163995-46-05-08-502-05
Win Source Part Number: 1163995-46-05-08-502 -05 Category: Switches>Pushbutton Switches Series: 46 Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 115 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 16.28mm x 14.35mm Circuit: DPDT Switch Function: On-Mom Actuator Type: Round, Button Electrical Life: 250,000 Cycles Color - Actuator/Cap: Blue Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: Grayhill Inc. Other Names: 2266-46-05-08-502-05 Base Product Number: 46-05

Win Source Part Number: 1163995-46-05-08-502-05
Category: Switches>Pushbutton Switches
Series: 46
Type: Standard
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 115 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 16.28mm x 14.35mm
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Round, Button
Electrical Life: 250,000 Cycles
Color - Actuator/Cap: Blue
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: Grayhill Inc.
Other Names: 2266-46-05-08-502-05
Base Product Number: 46-05

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
46-05-08-502-05
Pushbutton Switches 46-05-08-502-05
Pushbutton Switches Pushbutton Switch, Round bezel, DPDT, momentary, blue button

Pushbutton Switches Pushbutton Switch, Round bezel, DPDT, momentary, blue button

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
46-05-08-502-05
Switches - Pushbutton Switches 46-05-08-502-05
SWITCH PUSH DPDT 0.25A 115V

SWITCH PUSH DPDT 0.25A 115V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1163995-46-05-08-502-05 46-05-08-502-05 46-05-08-502-05
Product Name Switches - Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Lug Solder Terminals
Features RoHS
Max Current Rating 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317657-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Pushbutton - 359551 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
View Details
Micro switches - M 660 - M1S 660-11-K-Y 1,5M -1326-3 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details