Grayhill, Inc. Rotary Switches 45200-03S

Description
Rotary Switches 1D 1P 3PS S g;, 3 deck, 1 pole/deck, 3 positions/pole, non-shorting (M 1)
Description
Rotary Switches 1D 1P 3PS S g;, 3 deck, 1 pole/deck, 3 positions/pole, non-shorting (M 1)

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
45200-03S
Rotary Switches 45200-03S
Rotary Switches 1D 1P 3PS S g;, 3 deck, 1 pole/deck, 3 positions/pole, non-shorting (M 1)

Rotary Switches 1D 1P 3PS S g;, 3 deck, 1 pole/deck, 3 positions/pole, non-shorting (M 1)

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 45200-03S
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE7K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 7
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
10mm Ultra-Thin DIP Rotary - FR01AR10HB-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
3 suppliers