Grayhill, Inc. Switches - Rotary Switches 44UD30-06-3-AJN

Description
Win Source Part Number: 1102094-44UD30-06-3- AJN Category: Switches>Rotary Switches Series: 44 Number of Positions: 2 ~ 4 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 125 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Adjustable Number of Decks: 6 Number of Poles per Deck: 3 Circuit per Deck: 3P4T Angle of Throw: 30° Depth Behind Panel: 76.33mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 44A30-06-3-04N; C4D1504N-A; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 44UD30063AJN Base Product Number: 44UD30
Request a Quote Datasheet
Description
Win Source Part Number: 1102094-44UD30-06-3- AJN Category: Switches>Rotary Switches Series: 44 Number of Positions: 2 ~ 4 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 125 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Adjustable Number of Decks: 6 Number of Poles per Deck: 3 Circuit per Deck: 3P4T Angle of Throw: 30° Depth Behind Panel: 76.33mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 44A30-06-3-04N; C4D1504N-A; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 44UD30063AJN Base Product Number: 44UD30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 44UD30-06-3-AJN - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
44UD30-06-3-AJN
Switches - Rotary Switches 44UD30-06-3-AJN
Win Source Part Number: 1102094-44UD30-06-3- AJN Category: Switches>Rotary Switches Series: 44 Number of Positions: 2 ~ 4 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 125 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Adjustable Number of Decks: 6 Number of Poles per Deck: 3 Circuit per Deck: 3P4T Angle of Throw: 30° Depth Behind Panel: 76.33mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 44A30-06-3-04N; C4D1504N-A; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 44UD30063AJN Base Product Number: 44UD30

Win Source Part Number: 1102094-44UD30-06-3-AJN
Category: Switches>Rotary Switches
Series: 44
Number of Positions: 2 ~ 4
Termination Style: Solder Lug
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 125 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Adjustable
Number of Decks: 6
Number of Poles per Deck: 3
Circuit per Deck: 3P4T
Angle of Throw: 30°
Depth Behind Panel: 76.33mm
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 44A30-06-3-04N; C4D1504N-A;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9025
Mfr: Grayhill Inc.
Other Names: 44UD30063AJN
Base Product Number: 44UD30

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44UD30-06-3-AJN
Rotary Switches 44UD30-06-3-AJN
Rotary Switches Rotary Switch, Standard, adjustable stops, UL, 30°, 6 deck, 3 pole/deck, non-shorting

Rotary Switches Rotary Switch, Standard, adjustable stops, UL, 30°, 6 deck, 3 pole/deck, non-shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44UD30-06-3-AJN 44UD30-06-3-AJN
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details