Rotary Switch 3 Position SP3T 1A (AC) 125VAC Panel Mount
Rotary Switches Rotary Switch, Standard, solder lugs, UL, 90°, 4 deck, 1 pole/deck, 3 positions/pole, non-shorting,
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 44UA90-04-1-03N-ND | 44UA90-04-1-03N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 1.0 amps | |
| Angle of Throw | 90 degrees | |
| Number of Decks | 4 |