Rotary Switch 2 Position 4PDT 1A (AC) 125VAC Panel Mount
Rotary Switches 44UA45-03-4-02N r lugs, UL, 45°, 3 deck, 1 pole/deck, 7 positions/pole, shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 44UA45-03-4-02N-ND | 44UA45-03-4-02N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 1.0 amps | |
| Angle of Throw | 45 degrees | |
| Number of Decks | 3 |