Grayhill, Inc. Rotary Switches 44UA45-02-1-08N

Description
Rotary Switch 8 Position SP8T 1A (AC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 8 Position SP8T 1A (AC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 44UA45-02-1-08N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44UA45-02-1-08N-ND
Rotary Switches 44UA45-02-1-08N-ND
Rotary Switch 8 Position SP8T 1A (AC) 125VAC Panel Mount

Rotary Switch 8 Position SP8T 1A (AC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44UA45-02-1-08N
Rotary Switches 44UA45-02-1-08N
Rotary Switches 44UA45-02-1-08N-C r lugs, UL, 45°, 1 deck, 4 pole/deck, 2 positions/pole, non-shorting

Rotary Switches 44UA45-02-1-08N-C r lugs, UL, 45°, 1 deck, 4 pole/deck, 2 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44UA45-02-1-08N-ND 44UA45-02-1-08N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 45 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 2242292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details