Grayhill, Inc. Rotary Switches 44S45-02-1-02N

Description
Rotary Switch 2 Position SPDT 5A (AC), 1A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 Position SPDT 5A (AC), 1A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 44S45-02-1-02N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44S45-02-1-02N-ND
Rotary Switches 44S45-02-1-02N-ND
Rotary Switch 2 Position SPDT 5A (AC), 1A (DC) 115VAC Panel Mount

Rotary Switch 2 Position SPDT 5A (AC), 1A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44S45-02-1-02N
Rotary Switches 44S45-02-1-02N
Rotary Switches Rotary Switch, Shaft/panel seal, 45°, 2 deck, 1 pole/deck, 2 positions/pole, non-shorting

Rotary Switches Rotary Switch, Shaft/panel seal, 45°, 2 deck, 1 pole/deck, 2 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44S45-02-1-02N-ND 44S45-02-1-02N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 5.0 amps
Angle of Throw 45 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
10mm Ultra-Thin DIP Rotary - FR01FC10H-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type PC Pin
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details