Rotary Switch 2 Position SPDT 5A (AC), 1A (DC) 115VAC Panel Mount
| DigiKey | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 44S45-01-1-02N-ND |
| Product Name | Rotary Switches |
| Actuator Type | Flush Actuator |
| Current Rating | 5.0 amps |
| Angle of Throw | 45 degrees |
| Number of Decks | 1 |