Rotary Switch 6 Position SP6T 1A (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Shaft/panel seal, 30°, 1 deck, 1 pole/deck, 6 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 44S30-01-1-06N-ND | 44S30-01-1-06N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 1.0 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 1 |