Grayhill, Inc. Switches - Rotary Switches 44MS30-03B12N

Description
Win Source Part Number: 1090033-44MS30-03B12 N Category: Switches>Rotary Switches Series: 44 Number of Positions: 12 Termination Style: Solder Lug Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Poles per Deck: 1 Circuit per Deck: SP12T Angle of Throw: 30° Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 44M30-03-1-12N; M3786/4-0055; 44A30-03-1-12N; D2D0312N; D6D0312N; D4C0312S; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-44MS30-03B12N Base Product Number: 44MS30
Request a Quote Datasheet
Description
Win Source Part Number: 1090033-44MS30-03B12 N Category: Switches>Rotary Switches Series: 44 Number of Positions: 12 Termination Style: Solder Lug Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Poles per Deck: 1 Circuit per Deck: SP12T Angle of Throw: 30° Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 44M30-03-1-12N; M3786/4-0055; 44A30-03-1-12N; D2D0312N; D6D0312N; D4C0312S; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-44MS30-03B12N Base Product Number: 44MS30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 44MS30-03B12N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
44MS30-03B12N
Switches - Rotary Switches 44MS30-03B12N
Win Source Part Number: 1090033-44MS30-03B12 N Category: Switches>Rotary Switches Series: 44 Number of Positions: 12 Termination Style: Solder Lug Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Poles per Deck: 1 Circuit per Deck: SP12T Angle of Throw: 30° Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 44M30-03-1-12N; M3786/4-0055; 44A30-03-1-12N; D2D0312N; D6D0312N; D4C0312S; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-44MS30-03B12N Base Product Number: 44MS30

Win Source Part Number: 1090033-44MS30-03B12N
Category: Switches>Rotary Switches
Series: 44
Number of Positions: 12
Termination Style: Solder Lug
Features: Shaft and Panel Sealed
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Fixed
Number of Poles per Deck: 1
Circuit per Deck: SP12T
Angle of Throw: 30°
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 44M30-03-1-12N; M3786/4-0055; 44A30-03-1-12N; D2D0312N; D6D0312N; D4C0312S;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1A (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Other Names: 2266-44MS30-03B12N
Base Product Number: 44MS30

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44MS30-03B12N
Rotary Switches 44MS30-03B12N
Rotary Switches 44MS30-03-1-12N-F ;C, shaft/panel seal, 30°, 3 deck, 4 pole/deck, 3 positions/pole, non-shorting

Rotary Switches 44MS30-03-1-12N-F ;C, shaft/panel seal, 30°, 3 deck, 4 pole/deck, 3 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44MS30-03B12N 44MS30-03B12N
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01FR16P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Trapped Key Interlock - 440T-MRKSE100C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switches - 450-35-525-100-S-A2-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details