Grayhill, Inc. Rotary Switches 44M45-01-2-02N

Description
Rotary Switch 2 Position DPDT 5A (AC), 1A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 Position DPDT 5A (AC), 1A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 44M45-01-2-02N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44M45-01-2-02N-ND
Rotary Switches 44M45-01-2-02N-ND
Rotary Switch 2 Position DPDT 5A (AC), 1A (DC) 115VAC Panel Mount

Rotary Switch 2 Position DPDT 5A (AC), 1A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44M45-01-2-02N
Rotary Switches 44M45-01-2-02N
Rotary Switches 44M45-01-2-02N ;C, 45°, 1 deck, 1 pole/deck, 8 positions/pole, shorting

Rotary Switches 44M45-01-2-02N ;C, 45°, 1 deck, 1 pole/deck, 8 positions/pole, shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44M45-01-2-02N-ND 44M45-01-2-02N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 5.0 amps
Angle of Throw 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
H program - HWS - Step selector switch - HWSE2.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Voltage selector switch, 6 stages, serie-parallel, PCB mounting - SWZ2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details