Grayhill, Inc. Switches - Rotary Switches 44M30-04-3-04S

Description
Win Source Part Number: 993577-44M30-04-3-04 S Category: Switches>Rotary Switches Series: 44 Number of Positions: 4 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 4 Number of Poles per Deck: 3 Circuit per Deck: 3P4T Angle of Throw: 30° Depth Behind Panel: 52.40mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 44M30
Request a Quote Datasheet
Description
Win Source Part Number: 993577-44M30-04-3-04 S Category: Switches>Rotary Switches Series: 44 Number of Positions: 4 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 4 Number of Poles per Deck: 3 Circuit per Deck: 3P4T Angle of Throw: 30° Depth Behind Panel: 52.40mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 44M30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 44M30-04-3-04S - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
44M30-04-3-04S
Switches - Rotary Switches 44M30-04-3-04S
Win Source Part Number: 993577-44M30-04-3-04 S Category: Switches>Rotary Switches Series: 44 Number of Positions: 4 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 4 Number of Poles per Deck: 3 Circuit per Deck: 3P4T Angle of Throw: 30° Depth Behind Panel: 52.40mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 44M30

Win Source Part Number: 993577-44M30-04-3-04S
Category: Switches>Rotary Switches
Series: 44
Number of Positions: 4
Termination Style: Solder Lug
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Shorting (MBB)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Fixed
Number of Decks: 4
Number of Poles per Deck: 3
Circuit per Deck: 3P4T
Angle of Throw: 30°
Depth Behind Panel: 52.40mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1A (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 44M30

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44M30-04-3-04S
Rotary Switches 44M30-04-3-04S
Rotary Switches Rotary Switch, Military 85°C, 30°, 4 deck, 3 pole/deck, 4 positions/pole, shorting

Rotary Switches Rotary Switch, Military 85°C, 30°, 4 deck, 3 pole/deck, 4 positions/pole, shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44M30-04-3-04S 44M30-04-3-04S
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
High Security Keylock - CKL12BTW01-002 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details