Rotary Switch 2 Position 6PDT 1A (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Military 85°C, 30°, 3 deck, 6 pole/deck, 2 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 44M30-03-6-02N-ND | 44M30-03-6-02N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 1.0 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 3 |