Grayhill, Inc. Rotary Switches 44M30-03-2-04N

Description
Rotary Switch 4 Position DP4T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position DP4T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 44M30-03-2-04N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44M30-03-2-04N-ND
Rotary Switches 44M30-03-2-04N-ND
Rotary Switch 4 Position DP4T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 4 Position DP4T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44M30-03-2-04N
Rotary Switches 44M30-03-2-04N
Rotary Switches Rotary Switch, Military 85°C, 30°, 3 deck, 2 pole/deck, 4 positions/pole, non-shorting

Rotary Switches Rotary Switch, Military 85°C, 30°, 3 deck, 2 pole/deck, 4 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44M30-03-2-04N-ND 44M30-03-2-04N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 30 degrees
Number of Decks 3
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Rotary Switches - 2242292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector Switches - 0033.4057-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details