Grayhill, Inc. Switches - Rotary Switches 44M30-02-2-02S

Description
Win Source Part Number: 1073646-44M30-02-2-0 2S Category: Switches>Rotary Switches Series: 44 Number of Positions: 2 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 2 Number of Poles per Deck: 2 Circuit per Deck: DPDT Angle of Throw: 30° Depth Behind Panel: 34.82mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 24001-02N; 44M60-01-2-02N; 44A90-01-2-02N; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 44M30
Request a Quote Datasheet
Description
Win Source Part Number: 1073646-44M30-02-2-0 2S Category: Switches>Rotary Switches Series: 44 Number of Positions: 2 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 2 Number of Poles per Deck: 2 Circuit per Deck: DPDT Angle of Throw: 30° Depth Behind Panel: 34.82mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 24001-02N; 44M60-01-2-02N; 44A90-01-2-02N; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 44M30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 44M30-02-2-02S - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
44M30-02-2-02S
Switches - Rotary Switches 44M30-02-2-02S
Win Source Part Number: 1073646-44M30-02-2-0 2S Category: Switches>Rotary Switches Series: 44 Number of Positions: 2 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 2 Number of Poles per Deck: 2 Circuit per Deck: DPDT Angle of Throw: 30° Depth Behind Panel: 34.82mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 24001-02N; 44M60-01-2-02N; 44A90-01-2-02N; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 1A (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 44M30

Win Source Part Number: 1073646-44M30-02-2-02S
Category: Switches>Rotary Switches
Series: 44
Number of Positions: 2
Termination Style: Solder Lug
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Shorting (MBB)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Fixed
Number of Decks: 2
Number of Poles per Deck: 2
Circuit per Deck: DPDT
Angle of Throw: 30°
Depth Behind Panel: 34.82mm
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 24001-02N; 44M60-01-2-02N; 44A90-01-2-02N;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1A (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 44M30

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44M30-02-2-02S
Rotary Switches 44M30-02-2-02S
Rotary Switches Rotary Switch, Military 85°C, 30°, 2 deck, 2 pole/deck, 2 positions/pole, shorting

Rotary Switches Rotary Switch, Military 85°C, 30°, 2 deck, 2 pole/deck, 2 positions/pole, shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44M30-02-2-02S 44M30-02-2-02S
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Key Switches - 1450628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
High Security Keylock - CKL12BTW01-047 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details