Grayhill, Inc. Switches - Rotary Switches 44HS90-01-1-03N

Description
Win Source Part Number: 1132840-44HS90-01-1- 03N Category: Switches>Rotary Switches Series: 44 Number of Positions: 3 Termination Style: Solder Lug Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP3T Angle of Throw: 90° Depth Behind Panel: 26.04mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 5A (AC), 2A (DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-44HS90-01-1-03N Base Product Number: 44HS90
Request a Quote Datasheet
Description
Win Source Part Number: 1132840-44HS90-01-1- 03N Category: Switches>Rotary Switches Series: 44 Number of Positions: 3 Termination Style: Solder Lug Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP3T Angle of Throw: 90° Depth Behind Panel: 26.04mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 5A (AC), 2A (DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-44HS90-01-1-03N Base Product Number: 44HS90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 44HS90-01-1-03N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
44HS90-01-1-03N
Switches - Rotary Switches 44HS90-01-1-03N
Win Source Part Number: 1132840-44HS90-01-1- 03N Category: Switches>Rotary Switches Series: 44 Number of Positions: 3 Termination Style: Solder Lug Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP3T Angle of Throw: 90° Depth Behind Panel: 26.04mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 5A (AC), 2A (DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-44HS90-01-1-03N Base Product Number: 44HS90

Win Source Part Number: 1132840-44HS90-01-1-03N
Category: Switches>Rotary Switches
Series: 44
Number of Positions: 3
Termination Style: Solder Lug
Features: Shaft and Panel Sealed
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP3T
Angle of Throw: 90°
Depth Behind Panel: 26.04mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A (AC), 2A (DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Other Names: 2266-44HS90-01-1-03N
Base Product Number: 44HS90

Buy Now
Rotary Switches - 44HS90-01-1-03N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44HS90-01-1-03N-ND
Rotary Switches 44HS90-01-1-03N-ND
Rotary Switch 3 Position SP3T 5A (AC), 2A (DC) 115VAC Panel Mount

Rotary Switch 3 Position SP3T 5A (AC), 2A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44HS90-01-1-03N
Rotary Switches 44HS90-01-1-03N
Rotary Switches Rotary Switch, Military 125°C, shaft/panel seal, 90°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting

Rotary Switches Rotary Switch, Military 125°C, shaft/panel seal, 90°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 44HS90-01-1-03N 44HS90-01-1-03N-ND 44HS90-01-1-03N
Product Name Switches - Rotary Switches Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 5.0 amps
Angle of Throw 90 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

22mm Extended Selector Switch Operators - 2AS2E-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
High Security Keylock - CKL12AFW01-009 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
3 suppliers