Rotary Switch 3 Position SP3T 5A (AC), 1A (DC) 115VAC Panel Mount
Rotary Switches 44HBG45-01-1-03N g;C, grounded shaft, low level rating, 30°, 6 deck, 2 pole/deck, 2 positions/pole, non-shorting, 44HBG30-06C02N
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 44HBG45-01B03N-ND | 44HBG45-01B03N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 5.0 amps | |
| Angle of Throw | 45 degrees |