Grayhill, Inc. Rotary Switches 44H45-02-2-02N

Description
Rotary Switch 2 Position DPDT 5A (AC), 1A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 Position DPDT 5A (AC), 1A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 44H45-02-2-02N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44H45-02-2-02N-ND
Rotary Switches 44H45-02-2-02N-ND
Rotary Switch 2 Position DPDT 5A (AC), 1A (DC) 115VAC Panel Mount

Rotary Switch 2 Position DPDT 5A (AC), 1A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44H45-02-2-02N
Rotary Switches 44H45-02-2-02N
Rotary Switches 44H45-02-2-02N g;C, 45°, 2 deck, 1 pole/deck, 8 positions/pole, non-shorting

Rotary Switches 44H45-02-2-02N g;C, 45°, 2 deck, 1 pole/deck, 8 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44H45-02-2-02N-ND 44H45-02-2-02N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 5.0 amps
Angle of Throw 45 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2383950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Rotary Switches - 8650155 - RS Components, Ltd.
Specs
AC Voltage Rating 250 volts
Positions per Pole 2
Dimensions 15.2 (dia.) x 25.8mm
View Details
2 suppliers