Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 115VAC Panel Mount
SWITCH, ROTARY, SP12T, 1A, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:44 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches Rotary Switch Std Adjstbl Stop 30deg
1000 VAC Dielectric Strength, Solder Lug Terminal Style, 42 Series Multi-Deck Rotary Switches
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH7334-ND | 14M6766 | 44D30-03-1-AJN | 70217170 |
| Product Name | Rotary Switches | Switch, Rotary, Sp12T, 1A, 115V; No. Of Switch Positions Grayhill | Rotary Switches | Switch, STOP Rotary, ADJUSTABLE, 1 AMP,1 POLE, 3 DECKS |
| Actuator Type | Flush Actuator | |||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 3 | 3 | ||
| Poles per Deck | 1 | 1 |