Grayhill, Inc. Rotary Switches 44D30-02-2-AJN

Description
Rotary Switch 2 ~ 6 Position DP6T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7346-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7346-ND
Rotary Switches GH7346-ND
Rotary Switch 2 ~ 6 Position DP6T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, STOP Rotary, ADJUSTABLE, 1 AMP,2 POLES, 2 DECKS - 70217169 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, STOP Rotary, ADJUSTABLE, 1 AMP,2 POLES, 2 DECKS
70217169
Switch, STOP Rotary, ADJUSTABLE, 1 AMP,2 POLES, 2 DECKS 70217169
44 Series, Multi Deck Rotary Switches Rugged construction insures switch operation for the life of your equipment Many circuitry options Features choice include: shaft⁄panel seal, adjustable stops

44 Series, Multi Deck Rotary Switches

  • Rugged construction insures switch operation for the life of your equipment
  • Many circuitry options
  • Features choice include: shaft⁄panel seal, adjustable stops
Supplier's Site
Switch, Rotary, Dp6T, 1A, 115V; No. Of Switch Positions Grayhill - 14M6765 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 1A, 115V; No. Of Switch Positions Grayhill
14M6765
Switch, Rotary, Dp6T, 1A, 115V; No. Of Switch Positions Grayhill 14M6765
SWITCH, ROTARY, DP6T, 1A, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:44 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 1A, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:44 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44D30-02-2-AJN
Rotary Switches 44D30-02-2-AJN
Rotary Switches Rotary Switch, Standard, adjustable stops, 30°, 2 deck, 2 pole/deck, non-shorting

Rotary Switches Rotary Switch, Standard, adjustable stops, 30°, 2 deck, 2 pole/deck, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number GH7346-ND 70217169 14M6765 44D30-02-2-AJN
Product Name Rotary Switches Switch, STOP Rotary, ADJUSTABLE, 1 AMP,2 POLES, 2 DECKS Switch, Rotary, Dp6T, 1A, 115V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps 1.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2 2
Poles per Deck 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-210-100-S-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
N program - NWSE - Step switch - NWSE12K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 12
Operating Temperature 32 to 167 F (0 to 75 C)
View Details