Grayhill, Inc. Rotary Switches 44D30-02-1-AJN

Description
Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7345-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7345-ND
Rotary Switches GH7345-ND
Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, STOP Rotary, ADJUSTABLE, 1 AMP,1 POLE, 2 DECKS - 70217168 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, STOP Rotary, ADJUSTABLE, 1 AMP,1 POLE, 2 DECKS
70217168
Switch, STOP Rotary, ADJUSTABLE, 1 AMP,1 POLE, 2 DECKS 70217168
1000 VAC Dielectric Strength, Solder Lug Terminal Style, 42 Series Multi-Deck Rotary Switches Satisfies high current board level applications Standard, adjustable stop unsealed style 50 Milliohms maximum contact resistance. 1000 Megohms minimum insulation resistance.

1000 VAC Dielectric Strength, Solder Lug Terminal Style, 42 Series Multi-Deck Rotary Switches

  • Satisfies high current board level applications
  • Standard, adjustable stop unsealed style
    50 Milliohms maximum contact resistance. 1000 Megohms minimum insulation resistance.
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
44D30-02-1-AJN
Rotary Switches 44D30-02-1-AJN
Rotary Switches Rotary Switch Std Adjstble Stop 30deg

Rotary Switches Rotary Switch Std Adjstble Stop 30deg

Buy Now Datasheet
Switch, Rotary, Sp12T, 1A, 115V; No. Of Switch Positions Grayhill - 14M6764 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 1A, 115V; No. Of Switch Positions Grayhill
14M6764
Switch, Rotary, Sp12T, 1A, 115V; No. Of Switch Positions Grayhill 14M6764
SWITCH, ROTARY, SP12T, 1A, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:44 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 1A, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:44 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number GH7345-ND 70217168 44D30-02-1-AJN 14M6764
Product Name Rotary Switches Switch, STOP Rotary, ADJUSTABLE, 1 AMP,1 POLE, 2 DECKS Rotary Switches Switch, Rotary, Sp12T, 1A, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps 1.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2 2
Poles per Deck 1 1
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWS - Selector switch - NWS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Key Switches - 3254862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 4
View Details
Specs
Actuator Type Keylock
View Details