Rotary Switch 2 ~ 6 Position DP6T 1A (AC/DC) 115VAC Panel Mount
SWITCH, ROTARY, DP6T, 1A, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:44 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches Rotary Switch Std Adjstbl Stop 30deg
44 Series, Multi Deck Rotary Switches
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH4402-ND | 14M6763 | 44D30-01-2-AJN | 70217167 |
| Product Name | Rotary Switches | Switch, Rotary, Dp6T, 1A, 115V; No. Of Switch Positions Grayhill | Rotary Switches | Switch, STOP Rotary, ADJUSTABLE, 1 AMP,2 POLES, 1 DECK |
| Actuator Type | Flush Actuator | |||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 1 | 1 | ||
| Poles per Deck | 2 | 2 |