Grayhill, Inc. Rotary Switches 44D30-01-1-AJN

Description
Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH4401-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH4401-ND
Rotary Switches GH4401-ND
Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, STOP Rotary, ADJUSTABLE, 1 AMP,1 POLE, 1 DECK - 70217166 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, STOP Rotary, ADJUSTABLE, 1 AMP,1 POLE, 1 DECK
70217166
Switch, STOP Rotary, ADJUSTABLE, 1 AMP,1 POLE, 1 DECK 70217166
1000 VAC Dielectric Strength, Solder Lug Terminal Style, 42 Series Multi-Deck Rotary Switches Satisfies high current board level applications Standard, adjustable stop unsealed style 50 Milliohms maximum contact resistance. 1000 Megohms minimum insulation resistance.

1000 VAC Dielectric Strength, Solder Lug Terminal Style, 42 Series Multi-Deck Rotary Switches

  • Satisfies high current board level applications
  • Standard, adjustable stop unsealed style
    50 Milliohms maximum contact resistance. 1000 Megohms minimum insulation resistance.
Supplier's Site
Switch, Rotary, Sp12T, 1A, 115V; No. Of Switch Positions Grayhill - 57F1545 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 1A, 115V; No. Of Switch Positions Grayhill
57F1545
Switch, Rotary, Sp12T, 1A, 115V; No. Of Switch Positions Grayhill 57F1545
SWITCH, ROTARY, SP12T, 1A, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:44 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 1A, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:44 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44D30-01-1-AJN
Rotary Switches 44D30-01-1-AJN
Rotary Switches ROTARY SWITCH 1 POLE 12 POS 115V

Rotary Switches ROTARY SWITCH 1 POLE 12 POS 115V

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number GH4401-ND 70217166 57F1545 44D30-01-1-AJN
Product Name Rotary Switches Switch, STOP Rotary, ADJUSTABLE, 1 AMP,1 POLE, 1 DECK Switch, Rotary, Sp12T, 1A, 115V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps 1.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1 1
Poles per Deck 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
20A 194L Load Switch - 194L-E20-3253 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Specs
Actuator Type Keylock
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details