Grayhill, Inc. Rotary Switches 44A60-10-1-05N

Description
Rotary Switch 5 Position SP5T 5A (AC), 1A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 5A (AC), 1A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 44A60-10-1-05N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44A60-10-1-05N-ND
Rotary Switches 44A60-10-1-05N-ND
Rotary Switch 5 Position SP5T 5A (AC), 1A (DC) 115VAC Panel Mount

Rotary Switch 5 Position SP5T 5A (AC), 1A (DC) 115VAC Panel Mount

Buy Now Datasheet
Switches - Rotary Switches - 44A60-10-1-05N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
44A60-10-1-05N
Switches - Rotary Switches 44A60-10-1-05N
Win Source Part Number: 1012618-44A60-10-1-0 5N Category: Switches>Rotary Switches Series: 44 Number of Positions: 5 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Fixed Number of Decks: 10 Number of Poles per Deck: 1 Circuit per Deck: SP5T Angle of Throw: 60° Depth Behind Panel: 111.48mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 44A6010105N,2266-44A 60-10-1-05N Base Product Number: 44A60

Win Source Part Number: 1012618-44A60-10-1-05N
Category: Switches>Rotary Switches
Series: 44
Number of Positions: 5
Termination Style: Solder Lug
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Fixed
Number of Decks: 10
Number of Poles per Deck: 1
Circuit per Deck: SP5T
Angle of Throw: 60°
Depth Behind Panel: 111.48mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9025
Mfr: Grayhill Inc.
Other Names: 44A6010105N,2266-44A60-10-1-05N
Base Product Number: 44A60

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44A60-10-1-05N
Rotary Switches 44A60-10-1-05N
Rotary Switches Rotary Switch, Standard, solder lug, 60°, 10 deck, 1 pole/deck, 5 positions/pole, non-shorting

Rotary Switches Rotary Switch, Standard, solder lug, 60°, 10 deck, 1 pole/deck, 5 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 44A60-10-1-05N-ND 44A60-10-1-05N 44A60-10-1-05N
Product Name Rotary Switches Switches - Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 5.0 amps
Angle of Throw 60 degrees
Number of Decks 10
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details