Rotary Switch 5 Position SP5T 5A (AC), 1A (DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Standard, solder lug, 60°, 3 deck, 1 pole/deck, 5 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 44A60-03-1-05N-ND | 44A60-03-1-05N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 5.0 amps | |
| Angle of Throw | 60 degrees | |
| Number of Decks | 3 |