Grayhill, Inc. Rotary Switches 44A60-03-1-03N

Description
Rotary Switches Rotary Switch, Standard, solder lug, 60°, 2 deck, 3 pole/deck, 2 positions/pole, non-shorting
Datasheet
Description
Rotary Switches Rotary Switch, Standard, solder lug, 60°, 2 deck, 3 pole/deck, 2 positions/pole, non-shorting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
44A60-03-1-03N
Rotary Switches 44A60-03-1-03N
Rotary Switches Rotary Switch, Standard, solder lug, 60°, 2 deck, 3 pole/deck, 2 positions/pole, non-shorting

Rotary Switches Rotary Switch, Standard, solder lug, 60°, 2 deck, 3 pole/deck, 2 positions/pole, non-shorting

Buy Now Datasheet
Switch, Rotary, Sp3T, 1A, 115V; No. Of Switch Positions Grayhill - 03B4987 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp3T, 1A, 115V; No. Of Switch Positions Grayhill
03B4987
Switch, Rotary, Sp3T, 1A, 115V; No. Of Switch Positions Grayhill 03B4987
SWITCH, ROTARY, SP3T, 1A, 115V; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:44 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP3T, 1A, 115V; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:44 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 44A60-03-1-03N 03B4987
Product Name Rotary Switches Switch, Rotary, Sp3T, 1A, 115V; No. Of Switch Positions Grayhill
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Specs
Actuator Type Keylock
View Details
Key Switch Heads - 2383944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details