Grayhill, Inc. Switches - Rotary Switches 44A60-01-1-06N

Description
Win Source Part Number: 1108352-44A60-01-1-0 6N Category: Switches>Rotary Switches Series: 44 Number of Positions: 6 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP6T Angle of Throw: 60° Depth Behind Panel: 26.04mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-44A60-01-1-06N, Q519008 Base Product Number: 44A60
Request a Quote Datasheet
Description
Win Source Part Number: 1108352-44A60-01-1-0 6N Category: Switches>Rotary Switches Series: 44 Number of Positions: 6 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP6T Angle of Throw: 60° Depth Behind Panel: 26.04mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-44A60-01-1-06N, Q519008 Base Product Number: 44A60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 44A60-01-1-06N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
44A60-01-1-06N
Switches - Rotary Switches 44A60-01-1-06N
Win Source Part Number: 1108352-44A60-01-1-0 6N Category: Switches>Rotary Switches Series: 44 Number of Positions: 6 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP6T Angle of Throw: 60° Depth Behind Panel: 26.04mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-44A60-01-1-06N, Q519008 Base Product Number: 44A60

Win Source Part Number: 1108352-44A60-01-1-06N
Category: Switches>Rotary Switches
Series: 44
Number of Positions: 6
Termination Style: Solder Lug
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Continuous
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP6T
Angle of Throw: 60°
Depth Behind Panel: 26.04mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Other Names: 2266-44A60-01-1-06N,Q519008
Base Product Number: 44A60

Buy Now Datasheet
Rotary Switches - 44A60-01-1-06N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44A60-01-1-06N-ND
Rotary Switches 44A60-01-1-06N-ND
Rotary Switch 6 Position SP6T 5A (AC), 1A (DC) 115VAC Panel Mount

Rotary Switch 6 Position SP6T 5A (AC), 1A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44A60-01-1-06N
Rotary Switches 44A60-01-1-06N
Rotary Switches Rotary Switch, Standard, solder lug, 60°, 1 deck, 1 pole/deck, 6 positions/pole, non-shorting

Rotary Switches Rotary Switch, Standard, solder lug, 60°, 1 deck, 1 pole/deck, 6 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 44A60-01-1-06N 44A60-01-1-06N-ND 44A60-01-1-06N
Product Name Switches - Rotary Switches Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 5.0 amps
Angle of Throw 60 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Half-Inch Diameter Process Sealed Rotary - MRA112-CC - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
3 suppliers