Grayhill, Inc. Rotary Switches 44A45-01-1-06N

Description
Rotary Switch 6 Position SP6T 5A (AC), 1A (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 5A (AC), 1A (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 44A45-01-1-06N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44A45-01-1-06N-ND
Rotary Switches 44A45-01-1-06N-ND
Rotary Switch 6 Position SP6T 5A (AC), 1A (DC) 115VAC Panel Mount

Rotary Switch 6 Position SP6T 5A (AC), 1A (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44A45-01-1-06N
Rotary Switches 44A45-01-1-06N
Rotary Switches Rotary Switch, Standard, solder lug, 45°, 1 deck, 1 pole/deck, 6 positions/pole, non-shorting

Rotary Switches Rotary Switch, Standard, solder lug, 45°, 1 deck, 1 pole/deck, 6 positions/pole, non-shorting

Buy Now Datasheet
Switch, Rotary, 1 Pole, 6 Pos; No. Of Switch Positions Grayhill - 14N2918 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1 Pole, 6 Pos; No. Of Switch Positions Grayhill
14N2918
Switch, Rotary, 1 Pole, 6 Pos; No. Of Switch Positions Grayhill 14N2918
SWITCH, ROTARY, 1 POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1 POLE, 6 POS; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 44A45-01-1-06N-ND 44A45-01-1-06N 14N2918
Product Name Rotary Switches Rotary Switches Switch, Rotary, 1 Pole, 6 Pos; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 5.0 amps 5.0 amps
Angle of Throw 45 degrees 45 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switches - 0033.3502-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
22mm Selector Switch Operators - 2AS2-4 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers