Grayhill, Inc. Rotary Switches 44A30-04-2-06N

Description
Rotary Switch 6 Position DP6T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position DP6T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 44A30-04-2-06N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44A30-04-2-06N-ND
Rotary Switches 44A30-04-2-06N-ND
Rotary Switch 6 Position DP6T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 6 Position DP6T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44A30-04-2-06N
Rotary Switches 44A30-04-2-06N
Rotary Switches Rotary Switch, Standard, solder lug, 30°, 4 deck, 2 pole/deck, 6 positions/pole, non-shorting

Rotary Switches Rotary Switch, Standard, solder lug, 30°, 4 deck, 2 pole/deck, 6 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44A30-04-2-06N-ND 44A30-04-2-06N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 30 degrees
Number of Decks 4
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector Switches - 0033.4003-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details