Grayhill, Inc. Rotary Switches 44A30-03-1-04S

Description
Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 44A30-03-1-04S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44A30-03-1-04S-ND
Rotary Switches 44A30-03-1-04S-ND
Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44A30-03-1-04S
Rotary Switches 44A30-03-1-04S
Rotary Switches Rotary Switch, Standard, solder lug, 30°, 3 deck, 1 pole/deck, 4 positions/pole, shorting

Rotary Switches Rotary Switch, Standard, solder lug, 30°, 3 deck, 1 pole/deck, 4 positions/pole, shorting

Buy Now Datasheet
Switch, Rotary, Sp4T, 1A, 115V; No. Of Switch Positions Grayhill - 03B4704 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp4T, 1A, 115V; No. Of Switch Positions Grayhill
03B4704
Switch, Rotary, Sp4T, 1A, 115V; No. Of Switch Positions Grayhill 03B4704
SWITCH, ROTARY, SP4T, 1A, 115V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:42 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP4T, 1A, 115V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:42 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 44A30-03-1-04S-ND 44A30-03-1-04S 03B4704
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp4T, 1A, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 3
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
High Security Keylock - CKM12BTW01-024 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers