Rotary Switch 3 Position DP3T 1A (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Standard, solder lug, 30°, 2 deck, 2 pole/deck, 3 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 44A30-02-2-03N-ND | 44A30-02-2-03N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 1.0 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 2 |