Grayhill, Inc. Rotary Switches 44A30-02-1-07N

Description
Rotary Switch 7 Position SP7T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 44A30-02-1-07N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44A30-02-1-07N-ND
Rotary Switches 44A30-02-1-07N-ND
Rotary Switch 7 Position SP7T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 7 Position SP7T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44A30-02-1-07N
Rotary Switches 44A30-02-1-07N
Rotary Switches Rotary Switch, Standard, solder lug, 30°, 2 deck, 1 pole/deck, 7 positions/pole, non-shorting

Rotary Switches Rotary Switch, Standard, solder lug, 30°, 2 deck, 1 pole/deck, 7 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44A30-02-1-07N-ND 44A30-02-1-07N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 2238138 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
View Details
2 suppliers
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
R program - RWS - Selector switch - RWS21.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details