Grayhill, Inc. Rotary Switches 44A30-02-1-04N

Description
Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 44A30-02-1-04N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44A30-02-1-04N-ND
Rotary Switches 44A30-02-1-04N-ND
Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 4 Position SP4T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44A30-02-1-04N
Rotary Switches 44A30-02-1-04N
Rotary Switches Rotary Switch, Standard, solder lug, 30°, 2 deck, 1 pole/deck, 4 positions/pole, non-shorting

Rotary Switches Rotary Switch, Standard, solder lug, 30°, 2 deck, 1 pole/deck, 4 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44A30-02-1-04N-ND 44A30-02-1-04N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2052375 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
 - 194L-Y12-1753-6A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details