Grayhill, Inc. Rotary Switches 44A30-01-2-04S

Description
Rotary Switch 4 Position DP4T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position DP4T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 44A30-01-2-04S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
44A30-01-2-04S-ND
Rotary Switches 44A30-01-2-04S-ND
Rotary Switch 4 Position DP4T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 4 Position DP4T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
44A30-01-2-04S
Rotary Switches 44A30-01-2-04S
Rotary Switches 44A30-01-2-04S r lug, 30°, 1 deck, 2 pole/deck, 4 positions/pole, non-shorting

Rotary Switches 44A30-01-2-04S r lug, 30°, 1 deck, 2 pole/deck, 4 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 44A30-01-2-04S-ND 44A30-01-2-04S
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 2383954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 2 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details