Rotary Switch 12 Position SP12T 1A (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Standard, solder lug, 30°, 1 deck, 1 pole/deck, 12 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 44A30-01-1-12N-ND | 44A30-01-1-12N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 1.0 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 1 |