Grayhill, Inc. Rotary Switches 443511-2-02N

Description
Rotary Switch 2 Position DPDT 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 Position DPDT 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 443511-2-02N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
443511-2-02N-ND
Rotary Switches 443511-2-02N-ND
Rotary Switch 2 Position DPDT 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 2 Position DPDT 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
443511-2-02N
Rotary Switches 443511-2-02N
Rotary Switches 44M30-01-2-02N,SPR RTN g;, 11 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)

Rotary Switches 44M30-01-2-02N,SPR RTN g;, 11 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 443511-2-02N-ND 443511-2-02N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 1758154 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details