Grayhill, Inc. Rotary Switches 443503-1-04N

Description
Rotary Switches Rotary Switch, Standard, 36°, 3 deck, 1 pole/deck, 4 positions/pole, non-shorting (M 1)
Datasheet
Description
Rotary Switches Rotary Switch, Standard, 36°, 3 deck, 1 pole/deck, 4 positions/pole, non-shorting (M 1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
443503-1-04N
Rotary Switches 443503-1-04N
Rotary Switches Rotary Switch, Standard, 36°, 3 deck, 1 pole/deck, 4 positions/pole, non-shorting (M 1)

Rotary Switches Rotary Switch, Standard, 36°, 3 deck, 1 pole/deck, 4 positions/pole, non-shorting (M 1)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 443503-1-04N
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Key Switches - 2821233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Voltage selector switch, 6 stages, serie-parallel, PCB mounting - SWZ2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details