Grayhill, Inc. Rotary Switches 443491-1-03N

Description
Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 443491-1-03N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
443491-1-03N-ND
Rotary Switches 443491-1-03N-ND
Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
443491-1-03N
Rotary Switches 443491-1-03N
Rotary Switches Rotary Switch, Standard, 36°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting (M 5)

Rotary Switches Rotary Switch, Standard, 36°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting (M 5)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 443491-1-03N-ND 443491-1-03N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
10mm Ultra-Thin DIP Rotary - FR01SC10P-S - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.1 amps
Positions per Pole BCD Complement
View Details
3 suppliers