Grayhill, Inc. Rotary Switches 443461-2-05N

Description
Rotary Switch 5 Position DP5T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 5 Position DP5T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 443461-2-05N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
443461-2-05N-ND
Rotary Switches 443461-2-05N-ND
Rotary Switch 5 Position DP5T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 5 Position DP5T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
443461-2-05N
Rotary Switches 443461-2-05N
Rotary Switches Rotary Switch, Standard, 30°, 1 deck, 2 pole/deck, 5 positions/pole, non-shorting (M 6, 12)

Rotary Switches Rotary Switch, Standard, 30°, 1 deck, 2 pole/deck, 5 positions/pole, non-shorting (M 6, 12)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 443461-2-05N-ND 443461-2-05N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 2242254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
View Details
Trapped Key Interlock - 440T-MRKSE10DF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details