Grayhill, Inc. Rotary Switches 43A-3BC-1BA

Description
Rotary Switches 43A36-03-1-04N & 01-1-02N t, standard solder lug, 02°, 1 deck, 7 positions/pole, non-shorting, & 2 deck, 1 pole/deck, non-shorting, 43A02107N-A02107N
Datasheet
Description
Rotary Switches 43A36-03-1-04N & 01-1-02N t, standard solder lug, 02°, 1 deck, 7 positions/pole, non-shorting, & 2 deck, 1 pole/deck, non-shorting, 43A02107N-A02107N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
43A-3BC-1BA
Rotary Switches 43A-3BC-1BA
Rotary Switches 43A36-03-1-04N & 01-1-02N t, standard solder lug, 02°, 1 deck, 7 positions/pole, non-shorting, & 2 deck, 1 pole/deck, non-shorting, 43A02107N-A02107N

Rotary Switches 43A36-03-1-04N & 01-1-02N t, standard solder lug, 02°, 1 deck, 7 positions/pole, non-shorting, & 2 deck, 1 pole/deck, non-shorting, 43A02107N-A02107N

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 43A-3BC-1BA
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switch Heads - 2443500 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details