Grayhill, Inc. Rotary Switches 43A-3AJ-1BB

Description
Rotary Switches 43A36-03-1-10N-C & 01-1-03N t, standard solder lug, 02°, 1 deck, 7 positions/pole, non-shorting, & 2 deck, 1 pole/deck, non-shorting, 43A02107N-A02107N
Datasheet
Description
Rotary Switches 43A36-03-1-10N-C & 01-1-03N t, standard solder lug, 02°, 1 deck, 7 positions/pole, non-shorting, & 2 deck, 1 pole/deck, non-shorting, 43A02107N-A02107N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
43A-3AJ-1BB
Rotary Switches 43A-3AJ-1BB
Rotary Switches 43A36-03-1-10N-C & 01-1-03N t, standard solder lug, 02°, 1 deck, 7 positions/pole, non-shorting, & 2 deck, 1 pole/deck, non-shorting, 43A02107N-A02107N

Rotary Switches 43A36-03-1-10N-C & 01-1-03N t, standard solder lug, 02°, 1 deck, 7 positions/pole, non-shorting, & 2 deck, 1 pole/deck, non-shorting, 43A02107N-A02107N

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 43A-3AJ-1BB
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switch Heads - 2383934 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector Switches - 0033.1133-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details