Grayhill, Inc. Rotary Switches 43A-2BF-1BB

Description
Rotary Switches 43A36-02-1-07N & 01-1-03N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)
Datasheet
Description
Rotary Switches 43A36-02-1-07N & 01-1-03N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
43A-2BF-1BB
Rotary Switches 43A-2BF-1BB
Rotary Switches 43A36-02-1-07N & 01-1-03N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)

Rotary Switches 43A36-02-1-07N & 01-1-03N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 43A-2BF-1BB
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Key Switch Heads - 2383929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details