Grayhill, Inc. Rotary Switches 43A-1BF-1BF

Description
Rotary Switches 43A36-01-1-07N & 01-1-07N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)
Datasheet
Description
Rotary Switches 43A36-01-1-07N & 01-1-07N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
43A-1BF-1BF
Rotary Switches 43A-1BF-1BF
Rotary Switches 43A36-01-1-07N & 01-1-07N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)

Rotary Switches 43A36-01-1-07N & 01-1-07N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 43A-1BF-1BF
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 1881161 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details