Grayhill, Inc. Rotary Switches 43A-1BE-1BE

Description
Rotary Switches 43A36-01-1-06N & 01-1-06N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)
Datasheet
Description
Rotary Switches 43A36-01-1-06N & 01-1-06N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
43A-1BE-1BE
Rotary Switches 43A-1BE-1BE
Rotary Switches 43A36-01-1-06N & 01-1-06N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)

Rotary Switches 43A36-01-1-06N & 01-1-06N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 43A-1BE-1BE
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Rotary Switches - 1758210 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details