Grayhill, Inc. Rotary Switches 43A-1BA-1BC

Description
Rotary Switches 43A36-01-1-02N & 01-1-04N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)
Datasheet
Description
Rotary Switches 43A36-01-1-02N & 01-1-04N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
43A-1BA-1BC
Rotary Switches 43A-1BA-1BC
Rotary Switches 43A36-01-1-02N & 01-1-04N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)

Rotary Switches 43A36-01-1-02N & 01-1-04N g;, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting (M 1)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 43A-1BA-1BC
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSB32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Type Keylock
View Details
Key Switches - 2821233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details