Rotary Switch 2 ~ 10 Position SP10T 1A (AC) 125VAC Panel Mount
Rotary Switches 42UD36-02-1-AJN table stop, UL, 36°, 1 deck, 2 pole/deck, shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 42UD36-02-1-AJN-ND | 42UD36-02-1-AJN |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 1.0 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 2 |