Grayhill, Inc. Switch, Rotary, 2 Pole, 5 Pos; No. Of Switch Positions Grayhill 42M36-11-2-05N

Description
SWITCH, ROTARY, 2 POLE, 5 POS; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:75mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 2 POLE, 5 POS; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:75mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 2 Pole, 5 Pos; No. Of Switch Positions Grayhill - 49M5269 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 2 Pole, 5 Pos; No. Of Switch Positions Grayhill
49M5269
Switch, Rotary, 2 Pole, 5 Pos; No. Of Switch Positions Grayhill 49M5269
SWITCH, ROTARY, 2 POLE, 5 POS; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:75mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 2 POLE, 5 POS; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:75mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
42M36-11-2-05N
Rotary Switches 42M36-11-2-05N
Rotary Switches Rotary Switch, Military 85°C, 36°, 11 deck, 2 pole/deck, 5 positions/pole, non-shorting

Rotary Switches Rotary Switch, Military 85°C, 36°, 11 deck, 2 pole/deck, 5 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 49M5269 42M36-11-2-05N
Product Name Switch, Rotary, 2 Pole, 5 Pos; No. Of Switch Positions Grayhill Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Rotary Switches - 1758149 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switches - 8650155 - RS Components, Ltd.
Specs
AC Voltage Rating 250 volts
Positions per Pole 2
Dimensions 15.2 (dia.) x 25.8mm
View Details
2 suppliers
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details