Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Military 85°C, 36°, 2 deck, 1 pole/deck, 3 positions/pole, shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 42M36-02-1-03S-ND | 42M36-02-1-03S |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 1.0 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 2 |