Rotary Switch 2 ~ 5 Position DP5T 1A (AC/DC) 115VAC Panel Mount
SWITCH, ROTARY, DP5T, 1A, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:42 Series; Illumination:Non Illuminated RoHS Compliant: Yes
44 Series, Multi Deck Rotary Switches
Rotary Switches Rotary Switch, Standard, adjustable stops, 36°, 2 deck, 2 pole/deck, non-shorting
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH7344-ND | 14M6760 | 70217165 | 42D36-02-2-AJN |
| Product Name | Rotary Switches | Switch, Rotary, Dp5T, 1A, 115V; No. Of Switch Positions Grayhill | Switch, STOP Rotary, ADJUSTABLE, 1 AMP,2 POLES, 2 DECKS | Rotary Switches |
| Actuator Type | Flush Actuator | |||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Angle of Throw | 36 degrees | 36 degrees | ||
| Number of Decks | 2 | 2 | ||
| Poles per Deck | 2 | 2 |