Grayhill, Inc. Rotary Switches 42D36-01-1-AJN

Description
Rotary Switch 2 ~ 10 Position SP10T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 10 Position SP10T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH4201-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH4201-ND
Rotary Switches GH4201-ND
Rotary Switch 2 ~ 10 Position SP10T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 10 Position SP10T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp10T, 1A, 115V; No. Of Switch Positions Grayhill - 14M6757 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp10T, 1A, 115V; No. Of Switch Positions Grayhill
14M6757
Switch, Rotary, Sp10T, 1A, 115V; No. Of Switch Positions Grayhill 14M6757
SWITCH, ROTARY, SP10T, 1A, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:42 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP10T, 1A, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:42 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
42D36-01-1-AJN
Rotary Switches 42D36-01-1-AJN
Rotary Switches Rotary Switch Std Adjstbl Stop 36deg

Rotary Switches Rotary Switch Std Adjstbl Stop 36deg

Buy Now Datasheet
Switch, STOP Rotary, ADJUSTABLE, 1 AMP,1 POLE, 1 DECK - 70217162 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, STOP Rotary, ADJUSTABLE, 1 AMP,1 POLE, 1 DECK
70217162
Switch, STOP Rotary, ADJUSTABLE, 1 AMP,1 POLE, 1 DECK 70217162
1000 VAC Dielectric Strength, Solder Lug Terminal Style, 42 Series Multi-Deck Rotary Switches Satisfies high current board level applications Standard, adjustable stop unsealed style 50 Milliohms maximum contact resistance. 1000 Megohms minimum insulation resistance.

1000 VAC Dielectric Strength, Solder Lug Terminal Style, 42 Series Multi-Deck Rotary Switches

  • Satisfies high current board level applications
  • Standard, adjustable stop unsealed style
    50 Milliohms maximum contact resistance. 1000 Megohms minimum insulation resistance.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number GH4201-ND 14M6757 42D36-01-1-AJN 70217162
Product Name Rotary Switches Switch, Rotary, Sp10T, 1A, 115V; No. Of Switch Positions Grayhill Rotary Switches Switch, STOP Rotary, ADJUSTABLE, 1 AMP,1 POLE, 1 DECK
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps 1.0 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1 1
Poles per Deck 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details